IDEX Health & Science Datasheets for Pressure Regulators
Pressure regulators are used to maintain a constant outlet pressure or flow.
Pressure Regulators: Learn more
| Product Name | Notes |
|---|---|
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 100 psi (7 bar). Our BPR assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 20 psi (1.4 bar). This BPR Assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 250 psi (17 bar). Our BPR Assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 40 psi (2.8 bar). Our BPR assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 5 psi (0.3 bar). This BPR Assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 500 psi (34 bar). This BPR Assembly includes... | |
| Our Biocompatible Back Pressure Regulator (BPR) Assembly offers proven outgassing protection and enhances system performance. It optimally delivers incremental back pressure of 75 psi (5.2 bar). Our BPR assembly includes... | |
| Our Biocompatible, High Pressure Adjustable BPR offers flexibility to adjust your system back pressure between 2,000 and 5, 000 psi (138 and 345 bar) completely independent of the flow. It's... | |
| Our biocompatible, PEEK Back Pressure Regulator (BPR) Assembly delivers consistent incremental back pressure. It reliably prevents system over-pressurization or additional inline pressure for more efficient system performance. It has a... | |
| Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a durable 316 stainless steel holder. | |
| Our BPR Assembly offers proven outgassing protection which enhances system performance and improves pump check valve efficiency. It includes a biocompatible cartridge and provides a reliable 316 stainless steel holder. | |
| Our High Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only... | |
| Our Low Flow Micro-Volume BPR Assembly was developed to specifically minimize swept volume which is extremely important for multi-detector applications. Our BPR Assembly has a maximum swept volume of only... | |
| Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-762) operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and... | |
| Our practical Replacement Back Pressure Regulator (BPR) Cartridge (P-763) operates as an easy to use, replaceable component for our BPR systems. Our Cartridge can conveniently be used with any of... | |
| Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. It is constructed from PEEK, Tefzel (EFTE), PCTFE and has... | |
| Our practical Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. Our cartridge can easily be used with any of our... | |
| Our Replacement Back Pressure Regulator (BPR) Cartridge operates as an easy to use, replaceable component for our BPR systems. We constructed this cartridge from PEEK, Tefzel (EFTE), PCTFE and included... | |
| This Back Pressure Regulator (BPR) Holder is biocompatible. We designed this BPR Holder to efficiently work with any of our replacement BPR cartridges. It is made of chemically resistant PEEK. |