IDEX Health & Science Flanged Fitting Standard Knurl, for 1/8"" OD Green P-582G

Description
Flanged Fittings come in a variety of materials and head styles making it an optimal choice for standard 1/4-28 or M6 Flat-Bottom ports. Most of our Flanged Fittings are made of versatile Delrin which is manufactured to resists cross threading or loosening during use which delivers excellent dimensional stability. We also offer the Fittings in TEFZEL (ETFE) which is ideal for use in chemically aggressive environments. It includes a compatible stainless steel washer.
Description
Flanged Fittings come in a variety of materials and head styles making it an optimal choice for standard 1/4-28 or M6 Flat-Bottom ports. Most of our Flanged Fittings are made of versatile Delrin which is manufactured to resists cross threading or loosening during use which delivers excellent dimensional stability. We also offer the Fittings in TEFZEL (ETFE) which is ideal for use in chemically aggressive environments. It includes a compatible stainless steel washer.

Suppliers

Company
Product
Description
Supplier Links
Flanged Fitting Standard Knurl, for 1/8
Oak Harbor, WA, USA
Flanged Fitting Standard Knurl, for 1/8"" OD Green
P-582G
Flanged Fitting Standard Knurl, for 1/8"" OD Green P-582G
Flanged Fittings come in a variety of materials and head styles making it an optimal choice for standard 1/4-28 or M6 Flat-Bottom ports. Most of our Flanged Fittings are made of versatile Delrin which is manufactured to resists cross threading or loosening during use which delivers excellent dimensional stability. We also offer the Fittings in TEFZEL (ETFE) which is ideal for use in chemically aggressive environments. It includes a compatible stainless steel washer.

Flanged Fittings come in a variety of materials and head styles making it an optimal choice for standard 1/4-28 or M6 Flat-Bottom ports. Most of our Flanged Fittings are made of versatile Delrin which is manufactured to resists cross threading or loosening during use which delivers excellent dimensional stability. We also offer the Fittings in TEFZEL (ETFE) which is ideal for use in chemically aggressive environments. It includes a compatible stainless steel washer.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-582G
Product Name Flanged Fitting Standard Knurl, for 1/8"" OD Green
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 1.375 inch (34.92 mm)
Temperature 250 F (121 C)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Push-in L-fitting, self-sealing - QSKL-1/8-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Male Connector Fittings - 61030 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details