IDEX Health & Science Flanged Fitting w/Washer, Square for 1/8" OD Cream - Single P-504

Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Square Head style and is for is for 1/8"OD Tubing.
Description
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Square Head style and is for is for 1/8"OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
Flanged Fitting w/Washer, Square for 1/8
Oak Harbor, WA, USA
Flanged Fitting w/Washer, Square for 1/8" OD Cream - Single
P-504
Flanged Fitting w/Washer, Square for 1/8" OD Cream - Single P-504
Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Square Head style and is for is for 1/8"OD Tubing.

Our Flanged Fitting is made from versatile Delrin. Our versatile Delrin nut resists cross threading or loosening during use delivering excellent dimensional stability. This fitting is compatible with a 1/4-28 Flat-Bottom port geometry. Our Delrin fitting has a 5/16" Square Head style and is for is for 1/8"OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-504
Product Name Flanged Fitting w/Washer, Square for 1/8" OD Cream - Single
Connection Type Flange Connection
Unlock Full Specs
to access all available technical data

Similar Products

M3 Male Thread to M3 Male Thread Universal Adapter - M3UN - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Fitting - PQ-YU06M - Clippard
Specs
Fitting Type Union Fitting; Wye Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Push-in fitting, self-sealing - QSK-G1/8-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details