IDEX Health & Science Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a... | |
| Biocompatible, PEEK Tubing is optimized for use in high-pressure applications. Its distinct materials make it inert to most solvents and give it a smooth internal surface that improves the resolution... | |
| FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas... | |
| High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin has the unique feature of being manufactured from a premium grade of PFA that is one of the most... | |
| High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available,... | |
| Our "High Purity" PFA tubing is manufactured from genuine Teflon™ high purity PFA resin which is a special, modified version of the PTFE base molecule. Our higher purity medical grade... | |
| Our convenient 1/32" OD Tubing Kit comes with multiple PEEK tubing with varying inner diameters all cut to a precise 12 inch length. Manufactured from biocompatible PEEK it is inert... | |
| Our Dupont FEP Tubing Sleeve is carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. It is prepared using our... | |
| Our FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower... | |
| Our FEP Tubing Sleeve facilitates easy connection of capillary tubing to standard, coned ports. Manufactured from FEP they offer enhanced chemical compatibility. By using a sleeve instead of a modified... | |
| Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter... | |
| Our kit provides three of the most common inner diameters of Tefzel tubing used in HPLC systems. Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Tefzel tubing... | |
| Our PEEK Tubing Sleeve facilitates easy connection of capillary tubing to standard, coned ports. Manufactured from biocompatible PEEK it offers optimal chemical resistance. By using a sleeve instead of a... | |
| Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our Dupont PFA... | |
| Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our PFA tubing... | |
| Our PFA tubing offers excellent solvent resistance. Advantages to using this particular tubing include smoother surface texture, higher continuous service temperature and superior polymer purity. Our PFA tubing is specialized... | |
| Our Teflon FEP Tubing Sleeve is carefully manufactured using Teflon™ FEP resin fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. It is prepared... | |
| PEEKsil Tubing has a fused silica core providing an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil... | |
| PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our... | |
| PFA tubing constructed with Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our PFA tubing is the... | |
| Stainless Steel Tubing is specifically designed to meet the exacting requirements of today’s analyses. The 25, 50 & 100 foot lengths are considered bulk tubing and are not ready for... | |
| Stainless Steel Tubing is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with flat,... | |
| Stainless Steel Tubing Kit varies in types and quantities of components included; however, all the kits offered are designed to increase flexibility and convenience at a lower per-piece price than... | |
| Stainless Steel Tubing Kits offer It varies in types and quantities of components included; however, all the kits offered are designed to increase flexibility and convenience at a lower per-piece... | |
| Stainless Steel Tubing Kits vary in types and quantities of components included; however, all the kits offered are designed to increase flexibility and convenience at a lower per-piece price than... | |
| Stainless Steel Tubing offers is specifically designed to meet the exacting requirements of today's analyses. Our pre-cut tubing is put through rigorous preparation that leave it ready to use with... | |
| Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is... | |
| Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Tefzel tubing is also ideal for solvent resistance. The unique material used for this tubing provides low gas permeability. | |
| This PEEK Tubing Sleeve designed specifically for connecting capillary tubing to standard 10-32 ports. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It does require the use of a... | |
| This Tefzel (ETFE) Tubing is designed to have excellent solvent resistance. The distinct material used for this tubing is ideal for demanding sealing applications. Our tubing offers enhanced pressure holding... | |
| This tubing is ideal for micro-scale analyses such as micro and nano- HPLC and capillary electrophoresis because of the tight tolerances of fused silica’s inner diameters. This tubing is made... | |
| Versatile, FEP Tubing constructed with Teflon™ FEP resin is an excellent choice for general low pressure applications. We have made this tubing available in color tinted options that are translucent,... |