IDEX Health & Science PreColumn PEEK 0.5µm A-356

Description
Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of .5µm and comes with (1) A-701 Frit.
Description
Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of .5µm and comes with (1) A-701 Frit.

Suppliers

Company
Product
Description
Supplier Links
PreColumn PEEK 0.5µm - A-356 - IDEX Health & Science
Oak Harbor, WA, USA
PreColumn PEEK 0.5µm
A-356
PreColumn PEEK 0.5µm A-356
Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of .5µm and comes with (1) A-701 Frit.

Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of .5µm and comes with (1) A-701 Frit.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number A-356
Product Name PreColumn PEEK 0.5µm
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in L-fitting, self-sealing - QSKL-1/4-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details