IDEX Health & Science Super Flangeless™ Ferrule 1/4-28 or M6 Flat-Bottom, 1/32" OD Green - Single P-248

Description
Our Super Flangeless Ferrule Assembly is designed specifically to eliminate loosening of fittings due to tube twisting, holds tight even during vibration and delivers consistently high performance. This ferrule has a 1/4-28 or M6 thread port configuration and is for a 1/32"OD tubing It is green and comes as a single or in a 10 pack.
Description
Our Super Flangeless Ferrule Assembly is designed specifically to eliminate loosening of fittings due to tube twisting, holds tight even during vibration and delivers consistently high performance. This ferrule has a 1/4-28 or M6 thread port configuration and is for a 1/32"OD tubing It is green and comes as a single or in a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Ferrule 1/4-28 or M6 Flat-Bottom, 1/32
Oak Harbor, WA, USA
Super Flangeless™ Ferrule 1/4-28 or M6 Flat-Bottom, 1/32" OD Green - Single
P-248
Super Flangeless™ Ferrule 1/4-28 or M6 Flat-Bottom, 1/32" OD Green - Single P-248
Our Super Flangeless Ferrule Assembly is designed specifically to eliminate loosening of fittings due to tube twisting, holds tight even during vibration and delivers consistently high performance. This ferrule has a 1/4-28 or M6 thread port configuration and is for a 1/32"OD tubing It is green and comes as a single or in a 10 pack.

Our Super Flangeless Ferrule Assembly is designed specifically to eliminate loosening of fittings due to tube twisting, holds tight even during vibration and delivers consistently high performance. This ferrule has a 1/4-28 or M6 thread port configuration and is for a 1/32"OD tubing It is green and comes as a single or in a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-248
Product Name Super Flangeless™ Ferrule 1/4-28 or M6 Flat-Bottom, 1/32" OD Green - Single
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61153 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-G1/4-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details