IDEX Health & Science Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Natural - 10 Pack P-335X

Description
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.
Description
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Natural - 10 Pack
P-335X
Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Natural - 10 Pack P-335X
Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Our Flangeless Short Nut is easy to use, eliminates the need to flange tubing and is reusable. It's biocompatible PEEK construction ensures good pressure holding ability and long-term durability. It has a 1/4-24 thread port configuration and is for a 1/8"OD tubing. It comes variety of colors for your convenience. Our nut comes in natural, blue, black, green, orange, Red, natural - 10 Pack and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-335X
Product Name Flangeless Nut Short, PEEK 1/4-28 Flat-Bottom, for 1/8" OD Natural - 10 Pack
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 NPT Thread to Barb, Fixed Position Elbow - MPAL-6 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
Push-Quick Stem Reducer - PQ-SR0405 - Clippard
Specs
Fitting Type Reducer Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Barbed bulkhead connector - SCN-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
Adapters - 61151 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details