IDEX Health & Science Standard Union Delrin® White, 1/4-28 Port P-603

Description
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from chemically resistant Delrin it delivers excellent thread strength. It has a 1/4-28 Flat Bottom thread port style and comes in white.
Description
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from chemically resistant Delrin it delivers excellent thread strength. It has a 1/4-28 Flat Bottom thread port style and comes in white.

Suppliers

Company
Product
Description
Supplier Links
Standard Union Delrin® White, 1/4-28 Port - P-603 - IDEX Health & Science
Oak Harbor, WA, USA
Standard Union Delrin® White, 1/4-28 Port
P-603
Standard Union Delrin® White, 1/4-28 Port P-603
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from chemically resistant Delrin it delivers excellent thread strength. It has a 1/4-28 Flat Bottom thread port style and comes in white.

Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from chemically resistant Delrin it delivers excellent thread strength. It has a 1/4-28 Flat Bottom thread port style and comes in white.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-603
Product Name Standard Union Delrin® White, 1/4-28 Port
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb T-fitting - TCN-M3-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; Die-cast zinc High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details