IDEX Health & Science PEEK MicroTight® Ferrule 5/16-24 Coned, for 360µm OD Natural F-152

Description
This MicroTight Ferrule is part of a family of fittings which offer a unique system consisting of three different ferrules and a female nut. It is designed to use the applicable ferrule to connect tubing to our MicroTight connectors, such as MicroTees and MicroCrosses. This ALL PEEK ferrule delivers excellent chemical resistance. It has a 5/16-24 Coned port configuration and is for a for 360µm OD. It comes in natural color and black.
Description
This MicroTight Ferrule is part of a family of fittings which offer a unique system consisting of three different ferrules and a female nut. It is designed to use the applicable ferrule to connect tubing to our MicroTight connectors, such as MicroTees and MicroCrosses. This ALL PEEK ferrule delivers excellent chemical resistance. It has a 5/16-24 Coned port configuration and is for a for 360µm OD. It comes in natural color and black.

Suppliers

Company
Product
Description
Supplier Links
PEEK MicroTight® Ferrule 5/16-24 Coned, for 360µm OD Natural - F-152 - IDEX Health & Science
Oak Harbor, WA, USA
PEEK MicroTight® Ferrule 5/16-24 Coned, for 360µm OD Natural
F-152
PEEK MicroTight® Ferrule 5/16-24 Coned, for 360µm OD Natural F-152
This MicroTight Ferrule is part of a family of fittings which offer a unique system consisting of three different ferrules and a female nut. It is designed to use the applicable ferrule to connect tubing to our MicroTight connectors, such as MicroTees and MicroCrosses. This ALL PEEK ferrule delivers excellent chemical resistance. It has a 5/16-24 Coned port configuration and is for a for 360µm OD. It comes in natural color and black.

This MicroTight Ferrule is part of a family of fittings which offer a unique system consisting of three different ferrules and a female nut. It is designed to use the applicable ferrule to connect tubing to our MicroTight connectors, such as MicroTees and MicroCrosses. This ALL PEEK ferrule delivers excellent chemical resistance. It has a 5/16-24 Coned port configuration and is for a for 360µm OD. It comes in natural color and black.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-152
Product Name PEEK MicroTight® Ferrule 5/16-24 Coned, for 360µm OD Natural
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Barbed Tube Plug - MHP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Female Connector - PQ-FC10W - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Multi-socket - KDVF6-22 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details