IDEX Health & Science Fingertight Ferrule 1/4-28 Coned, for 1/16" OD F-162

Description
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK . It has a 1/4-28 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.
Description
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK . It has a 1/4-28 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Fingertight Ferrule 1/4-28 Coned, for 1/16
Oak Harbor, WA, USA
Fingertight Ferrule 1/4-28 Coned, for 1/16" OD
F-162
Fingertight Ferrule 1/4-28 Coned, for 1/16" OD F-162
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK . It has a 1/4-28 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.

Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK . It has a 1/4-28 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-162
Product Name Fingertight Ferrule 1/4-28 Coned, for 1/16" OD
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-RT05P - Clippard
Specs
Fitting Type Tee Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Thermoplastic
View Details
Barb T-fitting - TCN-3/8-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details