IDEX Health & Science Metric Union Tefzel™ (ETFE) M6 P-622

Description
Our low pressure Metric Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It has a M6 Flat Bottom thread port style and comes in blue.
Description
Our low pressure Metric Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It has a M6 Flat Bottom thread port style and comes in blue.

Suppliers

Company
Product
Description
Supplier Links
Metric Union Tefzel™ (ETFE) M6 - P-622 - IDEX Health & Science
Oak Harbor, WA, USA
Metric Union Tefzel™ (ETFE) M6
P-622
Metric Union Tefzel™ (ETFE) M6 P-622
Our low pressure Metric Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It has a M6 Flat Bottom thread port style and comes in blue.

Our low pressure Metric Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It has a M6 Flat Bottom thread port style and comes in blue.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-622
Product Name Metric Union Tefzel™ (ETFE) M6
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread, Barb Head - MCS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
Push-Quick Stack Elbow, 1/4
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Push-in L-fitting, self-sealing - QSKL-G3/8-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details