IDEX Health & Science Conductive Ferrule for 360µm OD M-215

Description
Our Conductive ferrule is ideal for electrospray applications, try our Conductive Ferrule instead of graphite ferrules. Because of its elastomeric properties, you can reuse this ferrule through many tightening/retighten ing cycles — unlike most graphite ferrules. It is for 360µm OD tubing.
Description
Our Conductive ferrule is ideal for electrospray applications, try our Conductive Ferrule instead of graphite ferrules. Because of its elastomeric properties, you can reuse this ferrule through many tightening/retighten ing cycles — unlike most graphite ferrules. It is for 360µm OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Conductive Ferrule for 360µm OD - M-215 - IDEX Health & Science
Oak Harbor, WA, USA
Conductive Ferrule for 360µm OD
M-215
Conductive Ferrule for 360µm OD M-215
Our Conductive ferrule is ideal for electrospray applications, try our Conductive Ferrule instead of graphite ferrules. Because of its elastomeric properties, you can reuse this ferrule through many tightening/retighten ing cycles — unlike most graphite ferrules. It is for 360µm OD tubing.

Our Conductive ferrule is ideal for electrospray applications, try our Conductive Ferrule instead of graphite ferrules. Because of its elastomeric properties, you can reuse this ferrule through many tightening/retightening cycles — unlike most graphite ferrules. It is for 360µm OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number M-215
Product Name Conductive Ferrule for 360µm OD
Material Conductive Perfluoroelastomer
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61063 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting; Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Multi-socket - KDVF6-7 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details