IDEX Health & Science Bulkhead Union Assembly PEEK 10-32 P-440

Description
Our PEEK Bulkhead Union is specifically designed to be thread directly through equipment housing to connect internal tubing to the outside. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly used solvents. It has an internal thread of 10-32 and it includes a stainless steel nut/lock washer. It is natural color.
Description
Our PEEK Bulkhead Union is specifically designed to be thread directly through equipment housing to connect internal tubing to the outside. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly used solvents. It has an internal thread of 10-32 and it includes a stainless steel nut/lock washer. It is natural color.

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Union Assembly PEEK 10-32 - P-440 - IDEX Health & Science
Oak Harbor, WA, USA
Bulkhead Union Assembly PEEK 10-32
P-440
Bulkhead Union Assembly PEEK 10-32 P-440
Our PEEK Bulkhead Union is specifically designed to be thread directly through equipment housing to connect internal tubing to the outside. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly used solvents. It has an internal thread of 10-32 and it includes a stainless steel nut/lock washer. It is natural color.

Our PEEK Bulkhead Union is specifically designed to be thread directly through equipment housing to connect internal tubing to the outside. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly used solvents. It has an internal thread of 10-32 and it includes a stainless steel nut/lock washer. It is natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-440
Product Name Bulkhead Union Assembly PEEK 10-32
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb tubing fitting - N-3/8-P-6-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
10-32 Thread to Barbs, Ultra-Miniature Cross - MCACS - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details