IDEX Health & Science Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Natural P-218

Description
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.
Description
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Natural
P-218
Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Natural P-218
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.

Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-218
Product Name Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Natural
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259589 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
Nipple & Plug Fittings - 61068 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details