IDEX Health & Science Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8" OD Yellow - Single P-318Y

Description
Our easy to use Flangeless Short Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, black, green, red and yellow.
Description
Our easy to use Flangeless Short Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, black, green, red and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8" OD Yellow - Single
P-318Y
Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8" OD Yellow - Single P-318Y
Our easy to use Flangeless Short Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, black, green, red and yellow.

Our easy to use Flangeless Short Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, black, green, red and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-318Y
Product Name Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8" OD Yellow - Single
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
770L Female Elbow | Stainless Steel High Purity Weld Fittings Female Micro Elbow Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Pneumatic Fittings - 1259564 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details