IDEX Health & Science Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a... | |
| Biocompatible, PEEK Tubing is optimized for use in high-pressure applications. Its distinct materials make it inert to most solvents and give it a smooth internal surface that improves the resolution... | |
| FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower gas... | |
| High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin has the unique feature of being manufactured from a premium grade of PFA that is one of the most... | |
| High Purity PFA Plus tubing constructed with Teflon™ PFA Plus resin offers all the benefits of standard PFA and then some. Manufactured from one of the most contaminant-free polymers available,... | |
| Our "High Purity" PFA tubing is manufactured from genuine Teflon™ high purity PFA resin which is a special, modified version of the PTFE base molecule. Our higher purity medical grade... | |
| Our convenient 1/32" OD Tubing Kit comes with multiple PEEK tubing with varying inner diameters all cut to a precise 12 inch length. Manufactured from biocompatible PEEK it is inert... | |
| Our Dupont FEP Tubing Sleeve is carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. It is prepared using our... | |
| Our FEP Tubing constructed with Teflon™ FEP resin is excellent for use with general low pressure applications. Our FEP tubing is held to extremely tight tolerances and has a lower... | |
| Our FEP Tubing Sleeve facilitates easy connection of capillary tubing to standard, coned ports. Manufactured from FEP they offer enhanced chemical compatibility. By using a sleeve instead of a modified... | |
| Our kit provides three of the most common inner diameters of Tefzel tubing used in HPLC systems. Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Tefzel tubing... | |
| Our PEEK Tubing Sleeve facilitates easy connection of capillary tubing to standard, coned ports. Manufactured from biocompatible PEEK it offers optimal chemical resistance. By using a sleeve instead of a... | |
| Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our Dupont PFA... | |
| Our PFA Tubing constructed with genuine Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our PFA tubing... | |
| Our PFA tubing offers excellent solvent resistance. Advantages to using this particular tubing include smoother surface texture, higher continuous service temperature and superior polymer purity. Our PFA tubing is specialized... | |
| Our Teflon FEP Tubing Sleeve is carefully manufactured using Teflon™ FEP resin fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. It is prepared... | |
| PEEKsil Tubing has a fused silica core providing an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our PEEKsil... | |
| PEEKsil Tubing has a fused silica core that provides an ideal fluidic pathway. It executes a consistent and rigid fluid pathway with extremely tight tolerances and industry-accepted chemical properties. Our... | |
| PFA tubing constructed with Teflon™ PFA resin offers excellent solvent resistance. It's advantages include smoother surface texture, higher continuous service temperature and superior polymer purity. Our PFA tubing is the... | |
| Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Our tubing delivers excellent solvent resistance. The unique material used for this tubing provides low gas permeability. It is... | |
| Tefzel (ETFE) Tubing delivers enhanced pressure-holding capabilities and continuous mechanical stability. Tefzel tubing is also ideal for solvent resistance. The unique material used for this tubing provides low gas permeability. | |
| This PEEK Tubing Sleeve designed specifically for connecting capillary tubing to standard 10-32 ports. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It does require the use of a... | |
| This Tefzel (ETFE) Tubing is designed to have excellent solvent resistance. The distinct material used for this tubing is ideal for demanding sealing applications. Our tubing offers enhanced pressure holding... | |
| This tubing is ideal for micro-scale analyses such as micro and nano- HPLC and capillary electrophoresis because of the tight tolerances of fused silica’s inner diameters. This tubing is made... | |
| Versatile, FEP Tubing constructed with Teflon™ FEP resin is an excellent choice for general low pressure applications. We have made this tubing available in color tinted options that are translucent,... |