IDEX Health & Science MicroTight® Nut 6-32 Coned, for 360µm OD Headless F-124H

Description
Our MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It has a 6-32 Coned thread port configuration and is for use with 360 µm OD tubing. It comes in headless or standard head styles.
Description
Our MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It has a 6-32 Coned thread port configuration and is for use with 360 µm OD tubing. It comes in headless or standard head styles.

Suppliers

Company
Product
Description
Supplier Links
MicroTight® Nut 6-32 Coned, for 360µm OD Headless - F-124H - IDEX Health & Science
Oak Harbor, WA, USA
MicroTight® Nut 6-32 Coned, for 360µm OD Headless
F-124H
MicroTight® Nut 6-32 Coned, for 360µm OD Headless F-124H
Our MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It has a 6-32 Coned thread port configuration and is for use with 360 µm OD tubing. It comes in headless or standard head styles.

Our MicroTight Nut is designed specifically to work with NanoPort and MicroTight Unions, Adapters and Inline MicroFilters. Manufactured from biocompatible PEEK it offers excellent chemical resistance. It has a 6-32 Coned thread port configuration and is for use with 360 µm OD tubing. It comes in headless or standard head styles.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-124H
Product Name MicroTight® Nut 6-32 Coned, for 360µm OD Headless
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Tubing Union Elbow - MHL - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Fitting - PQ-TU08 - Clippard
Specs
Fitting Type Tee Fitting; Union Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details
Multi-socket - KDVF6-7 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details