IDEX Health & Science Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8" OD Red - Single P-318R

Description
Our easy to use Flangeless Short Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, black, green, red and yellow.
Description
Our easy to use Flangeless Short Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, black, green, red and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8" OD Red - Single
P-318R
Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8" OD Red - Single P-318R
Our easy to use Flangeless Short Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, black, green, red and yellow.

Our easy to use Flangeless Short Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, black, green, red and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-318R
Product Name Flangeless Nut Short Tefzel™ (ETFE) 1/4-28 Flat-Bottom, for 1/8" OD Red - Single
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61007 - Jergens, Inc.
Specs
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb tubing fitting - C-1/4-P-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details