IDEX Health & Science Cross Assembly Tefzel™ (ETFE) for 1/16" OD, .020 thru hole P-634

Description
Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 1000 psi (69 bar). It is designed with convenient mounting holes. The P-634 is designed for 1/16"OD tubing. This assembly comes complete with (4) P-245 Nuts and (4) P-200N Ferrules.
Description
Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 1000 psi (69 bar). It is designed with convenient mounting holes. The P-634 is designed for 1/16"OD tubing. This assembly comes complete with (4) P-245 Nuts and (4) P-200N Ferrules.

Suppliers

Company
Product
Description
Supplier Links
Cross Assembly Tefzel™ (ETFE) for 1/16
Oak Harbor, WA, USA
Cross Assembly Tefzel™ (ETFE) for 1/16" OD, .020 thru hole
P-634
Cross Assembly Tefzel™ (ETFE) for 1/16" OD, .020 thru hole P-634
Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 1000 psi (69 bar). It is designed with convenient mounting holes. The P-634 is designed for 1/16"OD tubing. This assembly comes complete with (4) P-245 Nuts and (4) P-200N Ferrules.

Our Tefzel (ETFE) Low Pressure Cross Assembly can handle a pressure rating 1000 psi (69 bar). It is designed with convenient mounting holes. The P-634 is designed for 1/16"OD tubing. This assembly comes complete with (4) P-245 Nuts and (4) P-200N Ferrules.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-634
Product Name Cross Assembly Tefzel™ (ETFE) for 1/16" OD, .020 thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259571 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
Male Connector Fittings - 61020 - Jergens, Inc.
Specs
English Size 0.250 inch (6.35 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details