IDEX Health & Science PreColumn PEEK 2µm A-355

Description
Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of 2µm and comes with (1) A-700 Frit.
Description
Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of 2µm and comes with (1) A-700 Frit.

Suppliers

Company
Product
Description
Supplier Links
PreColumn PEEK 2µm - A-355 - IDEX Health & Science
Oak Harbor, WA, USA
PreColumn PEEK 2µm
A-355
PreColumn PEEK 2µm A-355
Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of 2µm and comes with (1) A-700 Frit.

Our biocompatible Precolumn Filter offers outstanding column protection. The body of this filter is make from PEEK giving it excellent chemical resistance. It has a porosity of 2µm and comes with (1) A-700 Frit.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number A-355
Product Name PreColumn PEEK 2µm
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259588 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details