IDEX Health & Science English Thread Adapter 10-32 Female x 1/4-28 Male 1591

Description
Our versatile English Thread Adapter is used specifically to attach connectors with different threads. The stainless steel material offers durability and strength. It has a Female 10-32 Coned to 1/14-28 Flat-Bottom Port configuration. It includes (1) U-400 Stainless Steel Nut and (1) U-401 Stainless Steel Ferrule.
Description
Our versatile English Thread Adapter is used specifically to attach connectors with different threads. The stainless steel material offers durability and strength. It has a Female 10-32 Coned to 1/14-28 Flat-Bottom Port configuration. It includes (1) U-400 Stainless Steel Nut and (1) U-401 Stainless Steel Ferrule.

Suppliers

Company
Product
Description
Supplier Links
English Thread Adapter 10-32 Female x 1/4-28 Male - 1591 - IDEX Health & Science
Oak Harbor, WA, USA
English Thread Adapter 10-32 Female x 1/4-28 Male
1591
English Thread Adapter 10-32 Female x 1/4-28 Male 1591
Our versatile English Thread Adapter is used specifically to attach connectors with different threads. The stainless steel material offers durability and strength. It has a Female 10-32 Coned to 1/14-28 Flat-Bottom Port configuration. It includes (1) U-400 Stainless Steel Nut and (1) U-401 Stainless Steel Ferrule.

Our versatile English Thread Adapter is used specifically to attach connectors with different threads. The stainless steel material offers durability and strength. It has a Female 10-32 Coned to 1/14-28 Flat-Bottom Port configuration. It includes (1) U-400 Stainless Steel Nut and (1) U-401 Stainless Steel Ferrule.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number 1591
Product Name English Thread Adapter 10-32 Female x 1/4-28 Male
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61056 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-G1/4-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details