IDEX Health & Science Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8" OD Blue P-315B

Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, Red and yellow.
Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, Red and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8" OD Blue
P-315B
Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8" OD Blue P-315B
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, Red and yellow.

Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, Red and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-315B
Product Name Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8" OD Blue
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61030 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in L-fitting - QBL-1/4-3/8-U - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Brass/Bronze; Brass, nickel-plated PBT
Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers