IDEX Health & Science Fingertight Ferrule 10-32 Coned, for 1/16" OD Natural Tefzel (ETFE) - 10 Pack F-142NX

Description
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK and solvent resistant Tefzel® (ETFE). It has a 10-32 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.
Description
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK and solvent resistant Tefzel® (ETFE). It has a 10-32 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Fingertight Ferrule 10-32 Coned, for 1/16
Oak Harbor, WA, USA
Fingertight Ferrule 10-32 Coned, for 1/16" OD Natural Tefzel (ETFE) - 10 Pack
F-142NX
Fingertight Ferrule 10-32 Coned, for 1/16" OD Natural Tefzel (ETFE) - 10 Pack F-142NX
Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK and solvent resistant Tefzel® (ETFE). It has a 10-32 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.

Our Fingertight Ferrule is designed specifically for use with our two-piece fittings. It is offered in both biocompatible PEEK and solvent resistant Tefzel® (ETFE). It has a 10-32 coned port configuration and is for a 1/16" Tubing OD. It is available in natural color PEEK and a natural color 10 Pack, natural color Tefzel (ETFE) and a natural color Tefzel (ETFE) 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-142NX
Product Name Fingertight Ferrule 10-32 Coned, for 1/16" OD Natural Tefzel (ETFE) - 10 Pack
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
ZoomLock MAX - MZK-90E12-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.750 inch (19.05 mm)
Temperature 250 F (121 C)
View Details
7102L Stainless Steel 316L SS Union Cross Ultra High Purity Long Arm Union Elbow Tee Cross Butt Weld Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Cross 4-Way Fitting; Tee Fitting; Union Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details