IDEX Health & Science Flangeless Nut Headless, PPS, M6 Flat-Bottom, for 1/16" OD - Natural P-288

Description
Flangeless Nuts are easy to use, eliminate the need to flange tubing and are reusable. Manufactured from resilient PPS it delivers excellent chemical resistance and high tensile strength. It has a M6 Flat-Bottom port configuration is for 1/16"OD Tubing. It is natural color. Flangeless Fittings are dependable, easy to use and easy to replace.
Description
Flangeless Nuts are easy to use, eliminate the need to flange tubing and are reusable. Manufactured from resilient PPS it delivers excellent chemical resistance and high tensile strength. It has a M6 Flat-Bottom port configuration is for 1/16"OD Tubing. It is natural color. Flangeless Fittings are dependable, easy to use and easy to replace.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Headless, PPS, M6 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Nut Headless, PPS, M6 Flat-Bottom, for 1/16" OD - Natural
P-288
Flangeless Nut Headless, PPS, M6 Flat-Bottom, for 1/16" OD - Natural P-288
Flangeless Nuts are easy to use, eliminate the need to flange tubing and are reusable. Manufactured from resilient PPS it delivers excellent chemical resistance and high tensile strength. It has a M6 Flat-Bottom port configuration is for 1/16"OD Tubing. It is natural color. Flangeless Fittings are dependable, easy to use and easy to replace.

Flangeless Nuts are easy to use, eliminate the need to flange tubing and are reusable. Manufactured from resilient PPS it delivers excellent chemical resistance and high tensile strength. It has a M6 Flat-Bottom port configuration is for 1/16"OD Tubing. It is natural color. Flangeless Fittings are dependable, easy to use and easy to replace.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-288
Product Name Flangeless Nut Headless, PPS, M6 Flat-Bottom, for 1/16" OD - Natural
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61069 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barb tubing fitting - N-3/8-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details