IDEX Health & Science Super Flangeless™ Ferrule w/SST Ring, 1/4-28 Flat-Bottom, for 1/16" OD Natural - 10 Pack P-250X

Description
Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers high pressure holding. Our ferrule assembly has a 1/4-28 Flat-Bottom port configuration and is for 1/16"OD tubing. It also comes as a single and in a 10 pack.
Description
Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers high pressure holding. Our ferrule assembly has a 1/4-28 Flat-Bottom port configuration and is for 1/16"OD tubing. It also comes as a single and in a 10 pack.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Ferrule w/SST Ring, 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Super Flangeless™ Ferrule w/SST Ring, 1/4-28 Flat-Bottom, for 1/16" OD Natural - 10 Pack
P-250X
Super Flangeless™ Ferrule w/SST Ring, 1/4-28 Flat-Bottom, for 1/16" OD Natural - 10 Pack P-250X
Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers high pressure holding. Our ferrule assembly has a 1/4-28 Flat-Bottom port configuration and is for 1/16"OD tubing. It also comes as a single and in a 10 pack.

Our Super Flangeless Ferrule w/Stainless Steel Ring is designed specifically to eliminate loosening of fittings due to tube twisting, hold tight even during vibration and delivers high pressure holding. Our ferrule assembly has a 1/4-28 Flat-Bottom port configuration and is for 1/16"OD tubing. It also comes as a single and in a 10 pack.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-250X
Product Name Super Flangeless™ Ferrule w/SST Ring, 1/4-28 Flat-Bottom, for 1/16" OD Natural - 10 Pack
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M3 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - M3CBL-1016 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Push-Quick Male Elbow, 1/2
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Push-in L-fitting - CRQSL-M5-6 - Festo Corporation
Specs
Connection Type Push-to-Connect
Material Steel; Stainless; High-alloy stainless steel
Temperature 5 to 248 F (-15 to 120 C)
View Details
2 suppliers
Adapters - 61035 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details