IDEX Health & Science Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Check valves for high pressure pumps come as complete assemblies. We also custom assemble balls and seats into cartridge or check valve assemblies per your specifications. Our check valves can... | |
| Inline Cartridge Check Valves are designed to limit flow in one direction and deliver a low cracking pressure (3psi). It includes (1) CV-3010 Cartridge and (2) XP-315 Flangeless Fittings for... | |
| Inline Cartridge Check Valves are designed to limit flow in one direction and deliver a low cracking pressure. Ideal placement for the CV-3000 would be on the effluent side of... | |
| Our Check Valve Inline Cartridge is made of durable ethylene propylene and has a stainless steel spring. It is for assembly CV-3010. The cracking pressure for the Inline Cartridge is... | |
| Our Inlet Non-Metallic Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Inline Cartridge is for assembly CV-3000. This cartridge is made of biocompatible, inert PEEK and has a gold plated stainless steel spring. It's cracking pressure is 1.5 psi (0.1... | |
| Our Inline Check Valve Assembly is designed to optimally limit flow in one direction. Our valve is strong and durable and delivers a 3 psi cracking pressure. It includes (1)... | |
| Our Inline Non-Metallic Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Micro-Volume Inline Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Non-Metallic Inlet Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Non-Metallic Outlet Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Outlet Non-Metallic Check Valve is biocompatible and delivers a low cracking pressure. It is made from PEEK and Perfluoroelastomer giving it excellent chemical resistance. Metal free composition makes this... | |
| Our Quick-Stop Luer Check Valve Assembly is specifically designed to provide inline luer connect/disconnect convenience while avoiding spills. It offers Check Valve protection with Luer convenience. The check valve is... | |
| Our Quick-Stop Luer Check Valve is specifically designed to provide inline luer connect/disconnect convenience while avoiding spills. It offers Check Valve protection with Luer convenience. It is made from biocompatible... | |
| Our standard Inlet Check Valve adds back-flow protection to any 1/4-28 flat-bottom port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated... | |
| Our standard Outlet Check Valve adds back-flow protection to any 1/4-28 flat-bottom port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated... | |
| Our standard Outlet Check Valve adds back-flow protection to any 10-32 Coned Port. Made from PEEK, PCTFE, perfluoroelastomer, PTFE and stainless steel it offers excellent chemical resistance. It's spring actuated... |