IDEX Health & Science Flangeless Male Nut Polypropylene, 1/4-28 Flat-Bottom, for 1/16" OD Red P-220R

Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Manufactured from Polypropylene it is excellent for use with aqueous solutions. Our nut has a 1/4-28 flat-bottom port configuration, is for 1/16"OD Tubing and comes in a variety of colors to assist with differentiation in assemblies. Our nut comes in natural, blue, black, green, orange, red and yellow.
Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Manufactured from Polypropylene it is excellent for use with aqueous solutions. Our nut has a 1/4-28 flat-bottom port configuration, is for 1/16"OD Tubing and comes in a variety of colors to assist with differentiation in assemblies. Our nut comes in natural, blue, black, green, orange, red and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Male Nut Polypropylene, 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Male Nut Polypropylene, 1/4-28 Flat-Bottom, for 1/16" OD Red
P-220R
Flangeless Male Nut Polypropylene, 1/4-28 Flat-Bottom, for 1/16" OD Red P-220R
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Manufactured from Polypropylene it is excellent for use with aqueous solutions. Our nut has a 1/4-28 flat-bottom port configuration, is for 1/16"OD Tubing and comes in a variety of colors to assist with differentiation in assemblies. Our nut comes in natural, blue, black, green, orange, red and yellow.

Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Manufactured from Polypropylene it is excellent for use with aqueous solutions. Our nut has a 1/4-28 flat-bottom port configuration, is for 1/16"OD Tubing and comes in a variety of colors to assist with differentiation in assemblies. Our nut comes in natural, blue, black, green, orange, red and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-220R
Product Name Flangeless Male Nut Polypropylene, 1/4-28 Flat-Bottom, for 1/16" OD Red
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1216132 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Barb T-fitting - TCN-3/8-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details
M6 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - M6CBL-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details