IDEX Health & Science Flangeless Nut Tefzel™ (ETFE) M6 Flat-Bottom, for 1/8" OD P-325

Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a M6 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural color.
Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a M6 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Tefzel™ (ETFE) M6 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Tefzel™ (ETFE) M6 Flat-Bottom, for 1/8" OD
P-325
Flangeless Nut Tefzel™ (ETFE) M6 Flat-Bottom, for 1/8" OD P-325
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a M6 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural color.

Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a M6 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-325
Product Name Flangeless Nut Tefzel™ (ETFE) M6 Flat-Bottom, for 1/8" OD
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216006 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Barb tubing fitting - N-3/8-P-9-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
M5 Thread to 1/16 Inch O.D. Tubing, Straight Compression - M5CB-1016 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
ZoomLock MAX - MZK-R108-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details