IDEX Health & Science Adjustable Injection Port Adapter P-295

Description
This adjustable injection port adapter is for a 1/4-28 Flat-Bottom port configuration. These adapters can be bulkead mounted or mounted with the V-447 Kits. No additional swept volume is added to the fluidic pathway because the needle butts directly against the connecting tubing during injection.
Description
This adjustable injection port adapter is for a 1/4-28 Flat-Bottom port configuration. These adapters can be bulkead mounted or mounted with the V-447 Kits. No additional swept volume is added to the fluidic pathway because the needle butts directly against the connecting tubing during injection.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Injection Port Adapter - P-295 - IDEX Health & Science
Oak Harbor, WA, USA
Adjustable Injection Port Adapter
P-295
Adjustable Injection Port Adapter P-295
This adjustable injection port adapter is for a 1/4-28 Flat-Bottom port configuration. These adapters can be bulkead mounted or mounted with the V-447 Kits. No additional swept volume is added to the fluidic pathway because the needle butts directly against the connecting tubing during injection.

This adjustable injection port adapter is for a 1/4-28 Flat-Bottom port configuration. These adapters can be bulkead mounted or mounted with the V-447 Kits. No additional swept volume is added to the fluidic pathway because the needle butts directly against the connecting tubing during injection.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-295
Product Name Adjustable Injection Port Adapter
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-R1814-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 1.125 inch (28.57 mm)
Temperature 250 F (121 C)
View Details
1/4-28 Female Thread to 10-32 Male Thread - MFA-10-1428 - Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details
Tube Plug, 5/16” OD - PQ-PG10 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details