IDEX Health & Science Adapter 5/16-24 Female x1/4-28 Male P-674

Description
Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 5/16-24 to Male 1/4-28 Flat-Bottom port configuration. It come in natural color and It doesn't include fittings.
Description
Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 5/16-24 to Male 1/4-28 Flat-Bottom port configuration. It come in natural color and It doesn't include fittings.

Suppliers

Company
Product
Description
Supplier Links
Adapter 5/16-24 Female x1/4-28 Male - P-674 - IDEX Health & Science
Oak Harbor, WA, USA
Adapter 5/16-24 Female x1/4-28 Male
P-674
Adapter 5/16-24 Female x1/4-28 Male P-674
Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 5/16-24 to Male 1/4-28 Flat-Bottom port configuration. It come in natural color and It doesn't include fittings.

Our versatile English Threaded Adapter is used specifically to attach connectors with different threads. It is made from inert PTFE giving it excellent chemical resistance. It has a Female 5/16-24 to Male 1/4-28 Flat-Bottom port configuration. It come in natural color and It doesn't include fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-674
Product Name Adapter 5/16-24 Female x1/4-28 Male
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Male Connector Fittings - 61030 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
Barbed elbow fitting - LCNH-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
Material Aluminum; Aluminum Die-cast zinc
Temperature 32 to 140 F (0 to 60 C)
View Details