IDEX Health & Science Datasheets for Laboratory Filters
Laboratory filters are used to remove particulates from samples in laboratory-scale applications. They consist of a filter medium and housing or holder that constrains and supports the filter media in the sample’s path.
Laboratory Filters: Learn more
| Product Name | Notes |
|---|---|
| Biocompatible Semi-Prep Inline Filters consist of a durable stainless steel body and has a biocompatible, 100% PEEK flow path. Our design makes this filter ideal for higher flow analytical, semi-prep... | |
| Filter End Fittings are made of biocompatible PEEK giving it excellent chemical resistance. It is part of the high pressure Inline Filter Assembly A-430. It comes in black with a... | |
| Filter End Fittings are made of biocompatible PEEK giving it excellent chemical resistance. It is part of the high pressure Inline Filter Assembly A-431. It comes in black with a... | |
| Inlet Solvent Prep Filter provide the protection your system needs. Our Inlet solvent filter with a stem is designed to prevent pump and other system component damage. It has a... | |
| Mega Frits are strong and resilient. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures a... | |
| Our All-PEEK, Bottom-of-the-Bottle Inlet Solvent Filter Assembly (Small Neck) is the most recommended filtering unit designed. It's 100% PEEK construction delivers excellent chemical resistance and is specifically designed to be... | |
| Our All-PEEK, Bottom-of-the-Bottle Inlet Solvent Filter Assembly is the most recommended filtering unit designed. It's 100% PEEK construction delivers excellent chemical resistance and is specifically designed to be inert to... | |
| Our All-PEEK, Bottom-of-the-Bottle Inlet Solvent Filter Assembly(Small Neck) is the most recommended filtering unit designed. Its 100% PEEK construction delivers excellent chemical resistance. It is specifically designed to be inert... | |
| Our Bottle-of-the-Bottle Solvent Filter Assembly is a specially designed filter that help draw solvents to within 1/8" of the bottom of your solvent bottle. The filter cups are economical and... | |
| Our Column Saver Precolumn Filter delivers the protection your column system needs. Compatible with either stainless steel or PEEK tubing and delivering universal connection with all manufacturers' fittings. It is... | |
| Our Frit Assembly is designed specifically to retain packing media in the column. It has an outer diameter that matches tubing inner diameter. It is made from biocompatible PEEK and... | |
| Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our biocompatible PEEK Super Flangeless ferrule comes with... | |
| Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our biocompatible, PEEK Flangeless ferrule comes with a... | |
| Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our resilient PCTFE Flangeless ferrule comes with a... | |
| Our Frit-in-a-Ferrule offers a unique design that seals and filters simultaneously by incorporating a frit into the body of a flat-bottom ferrule. Our versatile Tefzel (ETFE) Super Flangeless ferrule comes... | |
| Our Inlet Solvent Filter comes with a stem and offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and... | |
| Our Inlet Solvent Filter is made from inert, biocompatible UHMWPE. This solvent filter allow you to pass tubing through to the bottom of the filter cup which enables the filter... | |
| Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 10µm... | |
| Our Inlet Solvent Filter Kit delivers the protection needed to prevent pump and other system component damage by filtering out particulate matter from the solvent. It has a porosity 2µm... | |
| Our Inlet Solvent Filter offers optimal protection by filtering solvents which prevents pump cavitation and other system component damage. It is stainless steel, disposable and easy to change without tools. | |
| Our Inlet Solvent Filter with a stem is a Waters Compatible providing the protection your system needs. It is specifically designed to prevent pump and other system component damage. It... | |
| Our Inline Filter Assembly has the reliability of stainless steel and a 100% PEEK flow path which offers excellent chemical resistance. Our filter include a stainless steel body and two... | |
| Our Inline VHP Filter is specifically suited for UHPLC systems where pressures can reach 25,000 psi (1725 bar). Our filters are ideally suited for placement along the flow path line... | |
| Our Low Pressure Inline Filter is economical and offers excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. | |
| Our Metal Free Inline Filter is economical and offer excellent protection for any low pressure application. Available with a variety of optional frits, these filters permit tailoring to your application. | |
| Our Micro Filter Frit is for use specifically with smaller size filters used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for enhanced performance... | |
| Our Mini MicroFilter Assembly has internal volumes low enough to deliver accurate chromatographic results. It has a has a stainless steel screen frit giving it a porosity of 1µm. This... | |
| Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel frit disc. | |
| Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a stainless steel screen frit. | |
| Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 1µm, has a 1/32"OD tubing and a titanium frit disc. This... | |
| Our Mini MicroFilter Assembly offers internal volumes low enough to deliver accurate chromatographic results. It has a porosity of 2µm, has a 1/32"OD tubing and a stainless steel screen frit. | |
| Our NanoFilter Capsule encapsulated filters boasts internal volumes as low as 85nL with the micro-screen and 10nL with the frit disc option. It is specifically designed for use with the... | |
| Our NanoFilter capsule is designed for use with the M-547 and M-548 Mini MicroFilter Assemblies. Our NanoFilter Capsule encapsulated filters boasts internal volumes as low as 85nL with the micro-screen... | |
| Our PEEK Mini Microfilter Capsule encapsulated filters boasts internal volumes as low as 85nL with the micro-screen and 10nL with the frit disc option. It is specifically designed for use... | |
| Our Precolumn MicroFilters have a 10-32 standard male thread for effectively connecting directly into your Microbore or Analytical column. The void volume used is the design of this MicroFilter eliminates... | |
| Our Precolumn MircoFilter w/PEEK frit connects directly into microbore or analytical columns. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. | |
| Our Precolumn MiroFilter effectively connects directly into microbore or analytical columns. The unique void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. | |
| Our Precolumn MiroFilter w/PEEK Frit connects directly into microbore or analytical columns. The void volume used is the design of this MicroFilter eliminates mixing of samples in the mobile phase. | |
| Our Semi-Prep Filter Assembly is meticulously designed for high flow applications. It is SFC and HPLC compatible. It has a porosity of 10µm and includes a stainless steel frit (1)... | |
| Our Semi-Prep Filter Assembly is uniquely designed for high flow applications. It adds only 50 psi (3 bar) additional back pressure. It has a porosity of 10µm and included stainless... | |
| Our Semi-Prep Inline Filter Assembly is ideal for higher flow analytical, semi-prep and preparative applications. It consists of a durable stainless steel body and a biocompatible 100% PEEK flow path. | |
| Our Semi-Prep Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It... | |
| Our Stainless Steel BPR Holder is mechanically designed to work with any of our BPR cartridges. It is specifically surface-treated to prevent galling, a potential problem with large, threaded material. | |
| Our Stainless Steel Frit is designed specifically to work well throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a... | |
| Our Stainless Steel Frit is the most common frit used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a... | |
| Our Stainless Steel Frit is the most common size frits used throughout HPLC systems. We design these frits to deliver excellent uniform porosity and a long filtration life. It has... | |
| Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a blue PEEK polymer ring for enhanced... | |
| Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a green PEEK polymer ring for enhanced... | |
| Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a natural color PEEK polymer ring for... | |
| Our Stainless Steel Frit offers the convenience of having the most common used porosity used throughout HPLC systems. Our frit comes encased in a PEEK polymer ring for enhanced performance... | |
| Our Stainless Steel Frit offers the most common size filters used throughout HPLC systems. It comes encased in a polymer ring for enhanced performance and proper sealing. This Frit offers... | |
| Our Stainless Steel Precolumn Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm comes with the replaceable Frit A-101. | |
| Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm and a swept volume of 84uL and comes... | |
| Our Stainless Steel Precolumn Filter is ideal for higher pressure applications and to help prevent particulate contamination. It has a porosity .5µm comes with the replaceable Frit A-102. | |
| Our UHMWPE Bottom-of-the-Bottle Solvent Filter has a unique design that allows tubing to easily pass through to the very bottom of the filter cup. UHMWPE is a durable and economical... | |
| Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 10µm. | |
| Our UHMWPE Frit is manufactured from UHMWPE a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity of 2µm. | |
| Our UHMWPE Frit is manufactured from UHMWPE which is a durable and widely used polymer. It is ideal for use in both general and aqueous-based environments. It has a porosity... | |
| Our VHP Precolumn Filters offers economical protection for analytical columns in HPLC and UHPLC. It protects columns by filtering our particulate matter originating from the sample or from rotor seal... | |
| Patented, Stainless Steel Bottom-of-the-Bottle Filter Assemblies have an enhanced design that draws solvent from within 1/8" of the bottom of the bottle. It includes convenient, inexpensive replaceable filter cups making... | |
| PEEK Frits are biocompatible and inert to most solvents offering excellent chemical resistance. We design these frits to deliver excellent uniform porosity and a long filtration life. It has a... | |
| PEEK Frits are biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures... | |
| PEEK Frits are biocompatible and metal free. With a sealing ring made of PEEK it delivers enhanced sealing properties and stronger chemical resistance. It offers excellent uniform porosity which ensures... | |
| PEEK Microfilter Frits are design to be used with PreColumn MicroFilters. They biocompatible and metal free. With a sealing ring made of PCTFE it delivers enhanced sealing properties and stronger... | |
| This Inline MicroFilter Assembly is manufactured from durable stainless steel. It protects your column from an array of particles from the sample or mobile stage or from pump seal and... | |
| This Inline MicroFilter Assembly offers a 100% biocompatible option. It protects your column from an array of particles from the sample or mobile stage or from pump seal and sample... | |
| This Inline MicroFilter End-Fitting comes with a PEEK Frit. Our fitting helps to protect your column from particles produced in the sample phase or from pump seal and sample injection... | |
| This naturally colored Replacement Inline MicroFilter(M-140) End-Fitting comes with a PEEK Frit. It is part of our Inline MicroFilter Assembly. This assembly protects your column from particles produced in the... | |
| This Precolumn MiroFilter w/stainless steel frit accurately connects directly into microbore or analytical columns. The total theoretical void volume and PEEK tubing used for this assembly virtually eliminates mixing of... | |
| This Stainless Steel Inline Filter Assembly is ideal for higher pressure applications to help prevent particulate contamination. It has a porosity of 2µm and comes with the replaceable Frit A-100. | |
| This Stainless Steel Inline Solvent Filter Assembly delivers prevention of particulate contamination clogging sensitive equipment. It comes with one A-224 Frit. | |
| This Stainless Steel Replacement Frit offers durability and strength for use with Microbore Column C-128. It has a porosity of 0.5µm and comes in black. |