IDEX Health & Science NanoTight™ Sleeve Blue 1/16" OD x .011" ID x 1.6" F-240

Description
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in blue.
Description
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in blue.

Suppliers

Company
Product
Description
Supplier Links
NanoTight™ Sleeve Blue 1/16
Oak Harbor, WA, USA
NanoTight™ Sleeve Blue 1/16" OD x .011" ID x 1.6"
F-240
NanoTight™ Sleeve Blue 1/16" OD x .011" ID x 1.6" F-240
Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in blue.

Our NanoTight Tubing Sleeve is specifically cut to a precise 1.6" length. Our sleeves are carefully manufactured using FEP fluoropolymer – a highly inert, melt-processed polymer that serves as an excellent alternative to PTFE. These sleeves are available in a light tinted color that allows easy identification of the ID. They are primarily used with NanoTight Fittings and work well with Super Flangeless Fittings. It comes in blue.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-240
Product Name NanoTight™ Sleeve Blue 1/16" OD x .011" ID x 1.6"
Fitting Type Ball and Sleeve Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Male Elbow, 4 mm, M5 - PQ-MA04M5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Barb fitting - CN-1/4-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details
Nipple & Plug Fittings - 60210 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.562 inch (14.29 mm)
View Details