IDEX Health & Science Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.5mm Tefzel™ (ETFE) P-353

Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a M6 or 1/4-28 Flat-Bottom port configuration and is for 2.5 mm OD Tubing.
Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a M6 or 1/4-28 Flat-Bottom port configuration and is for 2.5 mm OD Tubing.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.5mm Tefzel™ (ETFE) - P-353 - IDEX Health & Science
Oak Harbor, WA, USA
Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.5mm Tefzel™ (ETFE)
P-353
Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.5mm Tefzel™ (ETFE) P-353
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a M6 or 1/4-28 Flat-Bottom port configuration and is for 2.5 mm OD Tubing.

Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a M6 or 1/4-28 Flat-Bottom port configuration and is for 2.5 mm OD Tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-353
Product Name Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.5mm Tefzel™ (ETFE)
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Nipple & Plug Fittings - 61031 - Jergens, Inc.
Specs
Fitting Type Union Fitting
English Size 0.750 inch (19.05 mm)
View Details
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - External Pin - QDENL_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
ZoomLock MAX - MZK-R1412-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Reducer Fitting; HVAC / Refrigeration Fitting
English Size 0.875 inch (22.22 mm)
Temperature 250 F (121 C)
View Details
Push-Quick Fitting - PQ-BC08P - Clippard
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect; 1/4 NPT
Material Brass/Bronze
View Details