IDEX Health & Science Flangeless Nut PFA, M6 Flat-Bottom, for 1/8" OD - Black P-326

Description
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It is constructed with genuine Teflon™ PFA resin making it ideal for low pressure applications. It has a M6 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural and black.
Description
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It is constructed with genuine Teflon™ PFA resin making it ideal for low pressure applications. It has a M6 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural and black.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut PFA, M6 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut PFA, M6 Flat-Bottom, for 1/8" OD - Black
P-326
Flangeless Nut PFA, M6 Flat-Bottom, for 1/8" OD - Black P-326
Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It is constructed with genuine Teflon™ PFA resin making it ideal for low pressure applications. It has a M6 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural and black.

Our Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. It is constructed with genuine Teflon™ PFA resin making it ideal for low pressure applications. It has a M6 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural and black.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-326
Product Name Flangeless Nut PFA, M6 Flat-Bottom, for 1/8" OD - Black
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Push-in fitting, self-sealing - QSK-M5-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details
2 suppliers