IDEX Health & Science Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Green P-218G

Description
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.
Description
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Green
P-218G
Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Green P-218G
Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.

Our easy to use Short Flangeless Nut eliminate the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 flat-bottom port configuration, is for 1/16" tubing OD and comes in a variety of colors to assist with differentiation in assemblies. We offer our nut in blue, black, green, red and in natural color and a 10 pack of natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-218G
Product Name Flangeless Nut Short, Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/16" OD Green
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Coupling Fitting; HVAC / Refrigeration Fitting
English Size 0.250 inch (6.35 mm)
View Details
Pneumatic Fittings - 1216026 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Push-in fitting, self-sealing - QSK-M5-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel-plated Brass
View Details
2 suppliers
Barbed Tubing Union, Reducer Tee - MHT_Reducer - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Union Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel
View Details