IDEX Health & Science Metric Flangeless Short Nut M6 Flat-Bottom P-307S

Description
Our Metric Flangeless Short Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a M6 Flat-Bottom port configuration and is for 1.8mm, 2.0mm, 3.0mm and 1/8" OD tubing.
Description
Our Metric Flangeless Short Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a M6 Flat-Bottom port configuration and is for 1.8mm, 2.0mm, 3.0mm and 1/8" OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Metric Flangeless Short Nut M6 Flat-Bottom - P-307S - IDEX Health & Science
Oak Harbor, WA, USA
Metric Flangeless Short Nut M6 Flat-Bottom
P-307S
Metric Flangeless Short Nut M6 Flat-Bottom P-307S
Our Metric Flangeless Short Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a M6 Flat-Bottom port configuration and is for 1.8mm, 2.0mm, 3.0mm and 1/8" OD tubing.

Our Metric Flangeless Short Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a M6 Flat-Bottom port configuration and is for 1.8mm, 2.0mm, 3.0mm and 1/8" OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-307S
Product Name Metric Flangeless Short Nut M6 Flat-Bottom
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.438 inch (11.11 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb tubing fitting - N-1-P-19-NPT - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details