IDEX Health & Science Super Flangeless™ Nut, Short, PEEK, 1/4-28 Flat-Bottom, for 1/16" - 1/32" OD Blue LT-115B

Description
Super Flangeless PEEK Nuts delivers the highest pressure holding for flat bottom fittings that we offer. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. Our short nut has a 1/4-28 Flat-Bottom port configuration and is for 1/16" or 1/32" tubing OD. It comes in natural, blue, black, green, gray, orange and red.
Description
Super Flangeless PEEK Nuts delivers the highest pressure holding for flat bottom fittings that we offer. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. Our short nut has a 1/4-28 Flat-Bottom port configuration and is for 1/16" or 1/32" tubing OD. It comes in natural, blue, black, green, gray, orange and red.

Suppliers

Company
Product
Description
Supplier Links
Super Flangeless™ Nut, Short, PEEK, 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Super Flangeless™ Nut, Short, PEEK, 1/4-28 Flat-Bottom, for 1/16" - 1/32" OD Blue
LT-115B
Super Flangeless™ Nut, Short, PEEK, 1/4-28 Flat-Bottom, for 1/16" - 1/32" OD Blue LT-115B
Super Flangeless PEEK Nuts delivers the highest pressure holding for flat bottom fittings that we offer. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. Our short nut has a 1/4-28 Flat-Bottom port configuration and is for 1/16" or 1/32" tubing OD. It comes in natural, blue, black, green, gray, orange and red.

Super Flangeless PEEK Nuts delivers the highest pressure holding for flat bottom fittings that we offer. Manufactured from biocompatible PEEK it delivers excellent chemical resistance. Our short nut has a 1/4-28 Flat-Bottom port configuration and is for 1/16" or 1/32" tubing OD. It comes in natural, blue, black, green, gray, orange and red.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number LT-115B
Product Name Super Flangeless™ Nut, Short, PEEK, 1/4-28 Flat-Bottom, for 1/16" - 1/32" OD Blue
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61002 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barb fitting - CRCN-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details