IDEX Health & Science PEEK Two-Piece Fingertight Fitting for 1/16"OD, 10-32 Coned, 10-Pack Yellow 6000-254YL

Description
Our Two-Piece PEEK Fitting and Ferrule is biocompatible and offers excellent chemical resistance and is simple, economic, and easy-to-use. It is for 1/16” OD Tubing and has a 10-32 coned port configuration. This 2 piece Fingertight fitting is for tubing OD of 1/16". This comes in a 10 pack with black, blue, green, gray, red, white yellow, or multi-colored fitting knobs.
Description
Our Two-Piece PEEK Fitting and Ferrule is biocompatible and offers excellent chemical resistance and is simple, economic, and easy-to-use. It is for 1/16” OD Tubing and has a 10-32 coned port configuration. This 2 piece Fingertight fitting is for tubing OD of 1/16". This comes in a 10 pack with black, blue, green, gray, red, white yellow, or multi-colored fitting knobs.

Suppliers

Company
Product
Description
Supplier Links
PEEK Two-Piece Fingertight Fitting for 1/16
Oak Harbor, WA, USA
PEEK Two-Piece Fingertight Fitting for 1/16"OD, 10-32 Coned, 10-Pack Yellow
6000-254YL
PEEK Two-Piece Fingertight Fitting for 1/16"OD, 10-32 Coned, 10-Pack Yellow 6000-254YL
Our Two-Piece PEEK Fitting and Ferrule is biocompatible and offers excellent chemical resistance and is simple, economic, and easy-to-use. It is for 1/16” OD Tubing and has a 10-32 coned port configuration. This 2 piece Fingertight fitting is for tubing OD of 1/16". This comes in a 10 pack with black, blue, green, gray, red, white yellow, or multi-colored fitting knobs.

Our Two-Piece PEEK Fitting and Ferrule is biocompatible and offers excellent chemical resistance and is simple, economic, and easy-to-use. It is for 1/16” OD Tubing and has a 10-32 coned port configuration. This 2 piece Fingertight fitting is for tubing OD of 1/16". This comes in a 10 pack with black, blue, green, gray, red, white yellow, or multi-colored fitting knobs.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number 6000-254YL
Product Name PEEK Two-Piece Fingertight Fitting for 1/16"OD, 10-32 Coned, 10-Pack Yellow
Material PEEK
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 61036 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-M5-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details