IDEX Health & Science Delrin® Flangeless Male Nut P-204

Description
Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in cream.
Description
Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in cream.

Suppliers

Company
Product
Description
Supplier Links
Delrin® Flangeless Male Nut - P-204 - IDEX Health & Science
Oak Harbor, WA, USA
Delrin® Flangeless Male Nut
P-204
Delrin® Flangeless Male Nut P-204
Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in cream.

Our Flangeless Male Nut is easy to use and eliminates the need to flange tubing. This Nut is made of It is made with versatile Delrin (acetal resin). This material allows the nut to resist cross threading or loosening during use. It is for 1/16"OD Tubing. It comes in cream.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-204
Product Name Delrin® Flangeless Male Nut
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barbs & Thread Cross - MCM_Barbs_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Push-Quick Male Elbow, 4 mm, M5 - PQ-MA04M5 - Clippard
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details
Push-in fitting, self-sealing - QSK-1/4-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass Nickel-plated
View Details
2 suppliers
Male Connector Fittings - 61046 - Jergens, Inc.
Specs
English Size 0.750 inch (19.05 mm)
View Details