IDEX Health & Science MicroTight® Sleeve Red .025" OD x .005" ID F-180

Description
Our MicroTight Tubing Sleeve assists in creating a concentric connection with minimal dead volume. Manufactured from biocompatible PEEK it offers excellent chemical resistance. This sleeve features an outer diameter of .025.
Description
Our MicroTight Tubing Sleeve assists in creating a concentric connection with minimal dead volume. Manufactured from biocompatible PEEK it offers excellent chemical resistance. This sleeve features an outer diameter of .025.

Suppliers

Company
Product
Description
Supplier Links
MicroTight® Sleeve Red .025
Oak Harbor, WA, USA
MicroTight® Sleeve Red .025" OD x .005" ID
F-180
MicroTight® Sleeve Red .025" OD x .005" ID F-180
Our MicroTight Tubing Sleeve assists in creating a concentric connection with minimal dead volume. Manufactured from biocompatible PEEK it offers excellent chemical resistance. This sleeve features an outer diameter of .025.

Our MicroTight Tubing Sleeve assists in creating a concentric connection with minimal dead volume. Manufactured from biocompatible PEEK it offers excellent chemical resistance. This sleeve features an outer diameter of .025.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number F-180
Product Name MicroTight® Sleeve Red .025" OD x .005" ID
Fitting Type Ball and Sleeve Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216197 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ZoomLock Push - Removable -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details