IDEX Health & Science Cross Body Tefzel™ (ETFE) for 1/8" OD, .050 thru hole P-635-01

Description
Our Tefzel (ETFE) Low Pressure Cross Body can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing.
Description
Our Tefzel (ETFE) Low Pressure Cross Body can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing.

Suppliers

Company
Product
Description
Supplier Links
Cross Body Tefzel™ (ETFE) for 1/8
Oak Harbor, WA, USA
Cross Body Tefzel™ (ETFE) for 1/8" OD, .050 thru hole
P-635-01
Cross Body Tefzel™ (ETFE) for 1/8" OD, .050 thru hole P-635-01
Our Tefzel (ETFE) Low Pressure Cross Body can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing.

Our Tefzel (ETFE) Low Pressure Cross Body can handle a pressure rating 500 psi(34 bar). It is designed with convenient mounting holes. The P-635 is designed for 1/8"OD tubing.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-635-01
Product Name Cross Body Tefzel™ (ETFE) for 1/8" OD, .050 thru hole
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to Three 10-32 Female Threads, Fixed Position Adapter - MC - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
Push-Quick Tube Reducer - PQ-TRS0508 - Clippard
Specs
Fitting Type Reducer Fitting; Pneumatic Fitting
Connection Type Push-to-Connect
View Details
Barb tubing fitting - N-1/2-P-9 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
37° Flare Fittings - 61058 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details