IDEX Health & Science Flangeless Nut PEEK, Short, 1/4-28 Flat-Bottom, for 1/16" OD Natural - 10 Pack P-235X

Description
Our Short Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. Manufactured from biocompatible PEEK delivers excellent chemical resistance. It has a 1/4-28 flat-bottom port configuration and is for 1/16"OD Tubing. It comes in natural, blue and in a 10 Pack of natural color.
Description
Our Short Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. Manufactured from biocompatible PEEK delivers excellent chemical resistance. It has a 1/4-28 flat-bottom port configuration and is for 1/16"OD Tubing. It comes in natural, blue and in a 10 Pack of natural color.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut PEEK, Short, 1/4-28 Flat-Bottom, for 1/16
Oak Harbor, WA, USA
Flangeless Nut PEEK, Short, 1/4-28 Flat-Bottom, for 1/16" OD Natural - 10 Pack
P-235X
Flangeless Nut PEEK, Short, 1/4-28 Flat-Bottom, for 1/16" OD Natural - 10 Pack P-235X
Our Short Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. Manufactured from biocompatible PEEK delivers excellent chemical resistance. It has a 1/4-28 flat-bottom port configuration and is for 1/16"OD Tubing. It comes in natural, blue and in a 10 Pack of natural color.

Our Short Flangeless Nut is easy to use, eliminates the need to flange tubing and is reusable. Manufactured from biocompatible PEEK delivers excellent chemical resistance. It has a 1/4-28 flat-bottom port configuration and is for 1/16"OD Tubing. It comes in natural, blue and in a 10 Pack of natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-235X
Product Name Flangeless Nut PEEK, Short, 1/4-28 Flat-Bottom, for 1/16" OD Natural - 10 Pack
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61021 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barbed T-connector - T-PK-2 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material POM
View Details