IDEX Health & Science Flangeless Male Nut Short, Delrin®, 1/4-28 Flat-Bottom, for 1/8" OD White - Single P-308W

Description
Our Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. It comes as a single in black and white.
Description
Our Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. It comes as a single in black and white.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Male Nut Short, Delrin®, 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Male Nut Short, Delrin®, 1/4-28 Flat-Bottom, for 1/8" OD White - Single
P-308W
Flangeless Male Nut Short, Delrin®, 1/4-28 Flat-Bottom, for 1/8" OD White - Single P-308W
Our Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. It comes as a single in black and white.

Our Flangeless Male Nut is easy to use, eliminates the need to flange tubing and are reusable. It is made of It is made with versatile Delrin(acetal resin) which allows the nut to resist cross threading or loosening during use. It comes with a 1/4-24 Flat-Bottom port configuration and is for 1/8" OD tubing. It comes as a single in black and white.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-308W
Product Name Flangeless Male Nut Short, Delrin®, 1/4-28 Flat-Bottom, for 1/8" OD White - Single
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb fitting - CN-M3-PK-3 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; High-alloy steel
Temperature 32 to 140 F (0 to 60 C)
View Details