IDEX Health & Science Large Bore Union PEEK for 3/16" OD P-134

Description
Our Large Bore Union is designed specifically to be used with our standard 5/16-24Flat-Bottom threaded nuts and ferrules. Our union can create a true zero dead volume (ZDV) connection. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly used solvents. It comes in natural color.
Description
Our Large Bore Union is designed specifically to be used with our standard 5/16-24Flat-Bottom threaded nuts and ferrules. Our union can create a true zero dead volume (ZDV) connection. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly used solvents. It comes in natural color.

Suppliers

Company
Product
Description
Supplier Links
Large Bore Union PEEK for 3/16
Oak Harbor, WA, USA
Large Bore Union PEEK for 3/16" OD
P-134
Large Bore Union PEEK for 3/16" OD P-134
Our Large Bore Union is designed specifically to be used with our standard 5/16-24Flat-Bottom threaded nuts and ferrules. Our union can create a true zero dead volume (ZDV) connection. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly used solvents. It comes in natural color.

Our Large Bore Union is designed specifically to be used with our standard 5/16-24Flat-Bottom threaded nuts and ferrules. Our union can create a true zero dead volume (ZDV) connection. It is manufactured from biocompatible PEEK giving is excellent chemical resistance to virtually all commonly used solvents. It comes in natural color.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-134
Product Name Large Bore Union PEEK for 3/16" OD
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Reducers & Expanders - 61037 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.562 inch (14.29 mm)
View Details
10-32 or M5 Female Thread to M3 Male Thread Adapter - MFA_M3_Male - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Push-Quick Fitting - PQ-MC08P - Clippard
Specs
Fitting Type Coupling Fitting; Adapter Fitting; Pneumatic Fitting
Connection Type Push-to-Connect; 1/8 NPT
Material Brass/Bronze
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details