IDEX Health & Science Tefzel™ Flangeless Ferrule P-300

Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in yellow and natural.
Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in yellow and natural.

Suppliers

Company
Product
Description
Supplier Links
Tefzel™ Flangeless Ferrule - P-300 - IDEX Health & Science
Oak Harbor, WA, USA
Tefzel™ Flangeless Ferrule
P-300
Tefzel™ Flangeless Ferrule P-300
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in yellow and natural.

Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in yellow and natural.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-300
Product Name Tefzel™ Flangeless Ferrule
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 10-32 Threads and Barb Manifold - MKCS - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel
English Size 0.170 to 0.188 inch (4.32 to 4.76 mm)
View Details
Push-Quick Female Connector - PQ-FC05N - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Barb fitting - CRCN-1/8-PK-6 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Male Connector Fittings - 61028 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details