IDEX Health & Science Metric Adapter - 5/16-24 Female x M6 Male P-673

Description
Metric Threaded Adapters are used specifically to attach connectors with different threads. It is manufactured from chemically resistant PCTFE, which has excellent thread strength. Our Adapter has a Female 5/16 Flat Bottom to Male M6 Flat-Bottom port configuration. It includes no fittings.
Description
Metric Threaded Adapters are used specifically to attach connectors with different threads. It is manufactured from chemically resistant PCTFE, which has excellent thread strength. Our Adapter has a Female 5/16 Flat Bottom to Male M6 Flat-Bottom port configuration. It includes no fittings.

Suppliers

Company
Product
Description
Supplier Links
Metric Adapter - 5/16-24 Female x M6 Male - P-673 - IDEX Health & Science
Oak Harbor, WA, USA
Metric Adapter - 5/16-24 Female x M6 Male
P-673
Metric Adapter - 5/16-24 Female x M6 Male P-673
Metric Threaded Adapters are used specifically to attach connectors with different threads. It is manufactured from chemically resistant PCTFE, which has excellent thread strength. Our Adapter has a Female 5/16 Flat Bottom to Male M6 Flat-Bottom port configuration. It includes no fittings.

Metric Threaded Adapters are used specifically to attach connectors with different threads. It is manufactured from chemically resistant PCTFE, which has excellent thread strength. Our Adapter has a Female 5/16 Flat Bottom to Male M6 Flat-Bottom port configuration. It includes no fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-673
Product Name Metric Adapter - 5/16-24 Female x M6 Male
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

ZoomLock MAX - MZK-45E10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details
Pneumatic Fittings - 1215622 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Barb tubing fitting - N-3/8-P-6-MS - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
View Details
1/4-28 Male Thread to Barb Straight - MH-1428 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details