IDEX Health & Science Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.0mm Tefzel™ (ETFE) - Red P-363R

Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a M6 or 1/4-28 Flat-Bottom port configuration and is for 2.0mm OD Tubing. It comes in Red.
Description
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a M6 or 1/4-28 Flat-Bottom port configuration and is for 2.0mm OD Tubing. It comes in Red.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.0mm Tefzel™ (ETFE) - Red - P-363R - IDEX Health & Science
Oak Harbor, WA, USA
Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.0mm Tefzel™ (ETFE) - Red
P-363R
Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.0mm Tefzel™ (ETFE) - Red P-363R
Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a M6 or 1/4-28 Flat-Bottom port configuration and is for 2.0mm OD Tubing. It comes in Red.

Our Flangeless Ferrules are excellent for connecting most rigid or semi-rigid tubes, including tubing manufactured from fluoropolymers (FEP, PFA, ETFE, ECTFE, etc.), PEEK, or stainless steel. Manufactured from Tefzel (ETFE) it offers superior chemical resistance. It has a M6 or 1/4-28 Flat-Bottom port configuration and is for 2.0mm OD Tubing. It comes in Red.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-363R
Product Name Flangeless Ferrule M6 or 1/4-28 Flat-Bottom, 2.0mm Tefzel™ (ETFE) - Red
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Male Connector Fittings - 61048 - Jergens, Inc.
Specs
English Size 0.375 inch (9.52 mm)
View Details
ptfe expansion bellows -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
ZoomLock MAX - MZK-90SE10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details