IDEX Health & Science Union Assembly Tefzel™ (ETFE), for 1/16" OD P-630

Description
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2) P-200N ferrules and (2) P-245 Flangeless Fittings.
Description
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2) P-200N ferrules and (2) P-245 Flangeless Fittings.

Suppliers

Company
Product
Description
Supplier Links
Union Assembly Tefzel™ (ETFE), for 1/16
Oak Harbor, WA, USA
Union Assembly Tefzel™ (ETFE), for 1/16" OD
P-630
Union Assembly Tefzel™ (ETFE), for 1/16" OD P-630
Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2) P-200N ferrules and (2) P-245 Flangeless Fittings.

Our low pressure Standard Union efficiently connects tubing in low pressure regions of a system where a dependable connection is imperative. Our union provides true ZDV which allows tubing join together without interrupting the fluidic path. Made from Tefzel (ETFE) it delivers excellent solvent resistance. It is designed for 1/16"OD Tubing, has a 1/4-28 Flat Bottom thread port style and comes in natural color. It includes (2) P-200N ferrules and (2) P-245 Flangeless Fittings.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-630
Product Name Union Assembly Tefzel™ (ETFE), for 1/16" OD
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

765L Stainless Steel Union Elbow Reducing High Purity Fitting Tubing Extension Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Elbow Fitting; Union Fitting; Reducer Fitting; Gas Fitting
Material Stainless
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Barbed bulkhead connector - SCN-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details