IDEX Health & Science Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8" OD Red P-315R

Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, Red and yellow.
Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, Red and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8" OD Red
P-315R
Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8" OD Red P-315R
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, Red and yellow.

Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from solvent resistant Tefzel (ETFE) it is ideal for use where there are demanding sealing applications. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in natural, blue, black, green, Red and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-315R
Product Name Flangeless Nut Tefzel™ (ETFE), 1/4-28 Flat-Bottom, for 1/8" OD Red
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details
Barb fitting - CRCN-1/4-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Steel; Stainless; High-alloy stainless steel
Temperature 32 to 140 F (0 to 60 C)
View Details
Pneumatic Fittings - 1259570 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details