IDEX Health & Science Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8" OD Yellow P-320Y

Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in variety of colors for your convenience. Our Nut comes in natural, blue, black, green, orange, Red and yellow.
Description
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in variety of colors for your convenience. Our Nut comes in natural, blue, black, green, orange, Red and yellow.

Suppliers

Company
Product
Description
Supplier Links
Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8
Oak Harbor, WA, USA
Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8" OD Yellow
P-320Y
Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8" OD Yellow P-320Y
Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in variety of colors for your convenience. Our Nut comes in natural, blue, black, green, orange, Red and yellow.

Our easy to use Flangeless Nut eliminates the need to flange tubing and is reusable. Made from versatile Polypropylene is offers excellent chemical resistance. It has a 1/4-28 Flat-Bottom port configuration and is for 1/8"OD Tubing. It comes in variety of colors for your convenience. Our Nut comes in natural, blue, black, green, orange, Red and yellow.

Supplier's Site

Technical Specifications

  IDEX Health & Science
Product Category Tube Fittings
Product Number P-320Y
Product Name Flangeless Nut Polypropylene 1/4-28 Flat-Bottom, for 1/8" OD Yellow
Connection Type Flangeless Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61015 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Push-in L-fitting, self-sealing - QSKL-1/4-10 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material PBT
View Details